The MN18TXG13 is a miniature rocker switch from the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in or PCB mount configuration, with a molded diallyl phthalate case rated UL94V-0 for flammability. The switch supports silver or gold-plated contacts, with gold-plated variants rated for 0.4VA maximum at 28V AC/DC and 50,000 operations minimum electrical life. It operates within a temperature range of -30°C to +85°C, with an insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case. The actuator throw angle is 25°, and terminals are epoxy sealed to prevent flux ingress. The part is not sealed against moisture and requires alcohol-based cleaning. All variants share a 50,000-operation mechanical life and meet vibration and shock standards of 10-55Hz at 1.5mm peak-to-peak and 500m/s² acceleration respectively.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN18TXG13 | 2300-MN18TXG13 | 360-MN18TXG13-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |