The MN22TNG01 is a snap-in mount miniature rocker switch with a 6A @ 125V AC, 3A @ 250V AC, and 4A @ 30V DC resistive load rating for silver contacts, and a 0.4VA maximum logic level rating for gold contacts. It features a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy sealed terminals, and a 25° actuator throw. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. It operates within a temperature range of -30°C to +85°C and meets vibration and shock specifications of 10-55Hz at 1.5mm peak-to-peak and 500m/s² respectively. The terminals are solder lugs, and the actuator is a .450" (11.43mm) wide paddle in blue color. The snap-in mounting frame provides panel integration with high dielectric strength and contact isolation.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN22TNG01 | 2300-MN22TNG01 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Flange |