The MN18TYG03-JA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a snap-in or flat frame option. It features a gold-plated contact system rated for 0.4VA maximum at 28V AC/DC, with an actuator throw angle of 25° and terminals compatible with PC mounting. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. Operating temperature range is -30°C to +85°C, with a mechanical life of 50,000 operations and electrical life of 50,000 operations for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TYG03-JA | 2300-MN18TYG03-JA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |