Miniature rocker switch with snap-in mounting, rated for 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC with silver contacts, featuring a solder lug terminal and ON-OFF-ON circuit. The actuator is 0.450 inches (11.43mm) wide. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations minimum. Contact resistance is 10 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case.
Snap-in Mount Miniature Rocker
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN27TJW01 | 2300-MN27TJW01 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | On-On-Mom | |
| Pole & Throw Specifications | SP3T | |
| Terminal Type | Panel Mount, Snap-In |