Miniature snap-in mount rocker switch with SPDT ON-NONE-ON circuit, silver contacts rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and solder lug terminals. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. It features epoxy-sealed terminals, prominent insulating barriers, and clinched frame-to-case construction providing 1,500V AC dielectric strength between contacts and case. Operating temperature range is -30°C to +85°C. Electrical life is 25,000 operations minimum. Contact resistance is 10 milliohms maximum. Actuator throw angle is 25°.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER MINIATURE SNAP
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TJW01-FB-1B | 2300-MN28TJW01-FB-1B | 360-MN28TJW01-FB-1B-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Rocker Actuator | Concave (Standard V) | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | |
| Features | Illuminated |