NKK Switches Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Internationally Approved Rockers 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE Rocker caps and housing available in a variety of colors. Protective barrier available to...
M Series LED Tipped Rockers & Paddles 6A @ 125V AC Power Level or 0.4VA @ 28V AC/DC Logic Level Red, Yellow, Green Single Color or Red/Green Bicolor LEDs Flat...
Power-rated Snap-in Illuminated Rockers 10A Power Level; Snap-in Mount, Incandescent and Neon Illumination, UL, CUL Each half of the rocker face is distinctly illuminated due to partitioned rocker construction and...
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating...
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front...

<< Prev Next >>