The Series M miniature rockers are snap-in or flat frame-mounted switch devices designed for low-power switching applications, with a 25° actuator throw and a Diallyl phthalate resin case rated UL94V-0. They offer silver or gold-plated contacts with electrical ratings for resistive loads up to 6A at 125V AC and 3A at 250V AC, and a minimum of 50,000 mechanical operations. Contacts have a maximum resistance of 10 milliohms for silver and 20 milliohms for gold, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C, and terminals are epoxy sealed to prevent flux entry. The device supports SPDT, DPDT, and multitpole circuits with ON-NONE-ON and momentary options, and is compatible with solder lug or straight PC terminals.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TYW03 | 2300-MN18TYW03 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |