The MN18TYG03 is a miniature rocker switch from the Series M, designed for panel mounting with a flat frame. It features a snap-in or flat frame mounting style, with a gold-plated contact system rated for 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, operates between -30°C and +85°C, and meets UL94V-0 flammability standards for its diallyl phthalate case. Terminals are epoxy sealed to prevent contaminant ingress, and insulation resistance is 1,000 megohms minimum at 500V DC. The device supports SPDT, DPDT, or other circuit configurations, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The actuator is available in multiple colors, and the case provides 1,500V AC dielectric strength between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TYG03 | 2300-MN18TYG03 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |