Snap-in mount miniature rocker switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring a .450" (11.43mm) wide paddle, straight PC terminals, and an ON-OFF-ON circuit. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations minimum; electrical life is 50,000 operations minimum for gold contacts. Mounting style is snap-in with insulated barriers for enhanced dielectric strength and contact protection.
Snap-in Mount Miniature Rocker
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN22TJG03 | 2300-MN22TJG03 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Snap-In |