Miniature snap-in mount rocker switch with SPDT ON-NONE-ON circuit, silver contacts rated at 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, featuring a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals, and a snap-in mounting frame. The switch has a 25° angle of throw, operates from -30°C to +85°C, and offers 1,000 megohms insulation resistance and 1,500V AC dielectric strength between contacts and case. Solder lug terminals are provided, with actuator in OFF position required during soldering.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN19TJW01-FA | 2300-MN19TJW01-FA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Snap-In |