The MN22TXW30-EA is a snap-in mount miniature rocker switch in the Series M, featuring a snap-in frame, solder lug terminals, and silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. It has an ON-NONE-ON circuit, a .450" (11.43mm) wide rocker, and a diallyl phthalate case certified to UL94V-0. The switch operates within a temperature range of -30°C to +85°C, supports 50,000 mechanical operations, and provides 1,500V AC dielectric strength between contacts and case. Epoxy-sealed terminals prevent contaminant ingress, and the design includes bias guard and interlocking mechanisms to ensure contact alignment.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN22TXW30-EA | 2300-MN22TXW30-EA | 360-MN22TXW30-EA-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | |
| Features | Illuminated |