The MN22TXG13 is a snap-in mount miniature rocker switch from the Series M, featuring a silver contact rating of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC, with an ON-NONE-ON circuit configuration and gold plating for logic-level applications up to 0.4VA at 28V AC/DC. It has a 25° angle of throw, a stainless steel case with Diallyl phthalate resin (UL94V-0), and epoxy-sealed terminals. The switch supports operation from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and offers 50,000 mechanical operations and 50,000 electrical operations for gold contacts. Terminals are straight PC type, and the actuator is a 0.450" (11.43mm) wide paddle.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN22TXG13 | 2300-MN22TXG13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |