The MN22TXW13-EA is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications with silver contacts rated at 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. It features a .450" (11.43mm) wide rocker actuator, solder lug terminals, and an ON-NONE-ON circuit configuration. The switch has a stainless steel case with a Diallyl phthalate resin body rated UL94V-0 for flammability, and epoxy-sealed terminals to prevent flux contamination. It operates from -30°C to +85°C and withstands up to 50,000 mechanical operations. The actuator is spring-loaded with an internal bias guard to prevent misalignment and diagonal force transmission to contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The switch is non-sealed and must be hand-cleaned with alcohol-based solutions.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN22TXW13-EA | 2300-MN22TXW13-EA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |