The MN24TNW01-GA is a snap-in mount miniature rocker switch with a silver contact rating of 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC, and a gold contact rating of 0.4VA maximum at 28V AC/DC. It features a snap-in frame, solder lug terminals, and an ON-NONE-ON circuit configuration. The switch has a 25° angle of throw, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations for silver contacts. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C. Epoxy-sealed terminals prevent contaminant ingress.
Process Sealed Miniature Rockers
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | MN24TNW01-GA | 2300-MN24TNW01-GA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | |
| Momentary Contact Switch Function | On-On-On | |
| Pole & Throw Specifications | SP3T | |
| Terminal Type | Panel Mount, Flange |