NKK Switches Bracket PC Mount Miniature Rocker MN18TZW13

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN18TZW13 is a miniature rocker switch in the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in frame, solder lug terminals, and silver contacts rated for 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and is rated for 50,000 mechanical operations and 25,000 electrical operations. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Epoxy-sealed terminals prevent contaminant ingress, and the design includes high insulating barriers for enhanced dielectric strength. The actuator is ON-OFF-ON. The terminal configuration is 13, corresponding to straight PC terminals.

Datasheet Summary
Powered by GS/AI

The MN18TZW13 is a miniature rocker switch in the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in frame, solder lug terminals, and silver contacts rated for 3A at 30V DC, 3A at 250V AC, and 6A at 125V AC. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and is rated for 50,000 mechanical operations and 25,000 electrical operations. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Epoxy-sealed terminals prevent contaminant ingress, and the design includes high insulating barriers for enhanced dielectric strength. The actuator is ON-OFF-ON. The terminal configuration is 13, corresponding to straight PC terminals.

Suppliers

Company
Product
Description
Supplier Links
Bracket PC Mount Miniature Rocker - MN18TZW13 - NKK Switches
Scottsdale, AZ, United States
Bracket PC Mount Miniature Rocker
MN18TZW13
Bracket PC Mount Miniature Rocker MN18TZW13
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Rocker Switches - 2300-MN18TZW13 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-MN18TZW13
Rocker Switches 2300-MN18TZW13
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Supplier's Site Datasheet
Rocker Switches - 360-MN18TZW13-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-MN18TZW13-ND
Rocker Switches 360-MN18TZW13-ND
BRACKET PC MOUNT MINIATURE ROCKE

BRACKET PC MOUNT MINIATURE ROCKE

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number MN18TZW13 2300-MN18TZW13 360-MN18TZW13-ND
Product Name Bracket PC Mount Miniature Rocker Rocker Switches Rocker Switches
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data