The MN19TXW13-EA is a miniature rocker switch in the Series M with a bracket PC mount style. It features a snap-in frame, solder lug terminals, and silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has a 25° throw angle, 50,000 mechanical life operations, and 25,000 electrical life operations. The case is diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed against flux, and contact resistance is 10 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC, with 1,500V AC dielectric strength between contacts and case. Operating temperature range is -30°C to +85°C. An interlocking mechanism prevents misalignment and force transmission to contacts.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN19TXW13-EA | 2300-MN19TXW13-EA | 360-MN19TXW13-EA-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |