The MN19TXW13-DA is a miniature rocker switch from the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in frame, solder lug terminals, and silver contacts rated for 3A at 30V DC and 3A at 250V AC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux contamination. The switch operates with a 25° angle of throw and has an operating temperature range of -30°C to +85°C. Electrical life is rated at 25,000 operations for silver contacts, and insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,500V AC between contacts and case. The actuator is configured for an ON-OFF-ON circuit.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN19TXW13-DA | 360-MN19TXW13-DA-ND | 2300-MN19TXW13-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |