The MN19TXW13 is a miniature rocker switch from the Series M, designed for bracket PC mounting with a snap-in frame and solder lug terminals. It features a silver contact alloy rated for 3A at 30V DC and 3A at 250V AC, with an actuator in a .450" (11.43mm) wide paddle style. The case is constructed from diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. Electrical life is 25,000 operations under silver contact ratings, with a mechanical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C, and the switch meets dielectric strength requirements of 1,000V AC between contacts and 1,500V AC between contacts and case. The ON-OFF-ON circuit configuration is specified for this variant.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN19TXW13 | 2300-MN19TXW13 | 360-MN19TXW13-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |