The MN23TNG01-DA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. It has a SPDT ON-OFF-ON circuit configuration. The switch includes epoxy-sealed terminals, a UL94V-0 rated diallyl phthalate case, and operates within a temperature range of -30°C to +85°C. The actuator is a .450" (11.43mm) wide paddle in blue. Various mounting and terminal options are available across the series, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN23TNG01-DA | 2300-MN23TNG01-DA | 360-MN23TNG01-DA-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |