NKK Switches Bracket PC Mount Miniature Rocker MN18TXW13-FB

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN18TXW13-FB is a miniature rocker switch in the Series M with a bracket PC mount style. It features a snap-in frame and solder lug terminals with silver contacts rated at 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The circuit configuration is ON-OFF-ON with a 25° angle of throw. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Epoxy-sealed terminals prevent contaminant ingress. Operating temperature range is -30°C to +85°C. Mechanical life is 50,000 operations. Electrical life for silver contacts is 25,000 operations. Contact resistance is 10 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The device withstands vibration from 10 to 55Hz with 1.5mm amplitude and shock up to 500m/s².

Datasheet Summary
Powered by GS/AI

The MN18TXW13-FB is a miniature rocker switch in the Series M with a bracket PC mount style. It features a snap-in frame and solder lug terminals with silver contacts rated at 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The circuit configuration is ON-OFF-ON with a 25° angle of throw. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Epoxy-sealed terminals prevent contaminant ingress. Operating temperature range is -30°C to +85°C. Mechanical life is 50,000 operations. Electrical life for silver contacts is 25,000 operations. Contact resistance is 10 milliohms maximum. Insulation resistance is 1,000 megohms minimum at 500V DC. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The device withstands vibration from 10 to 55Hz with 1.5mm amplitude and shock up to 500m/s².

Suppliers

Company
Product
Description
Supplier Links
Bracket PC Mount Miniature Rocker - MN18TXW13-FB - NKK Switches
Scottsdale, AZ, United States
Bracket PC Mount Miniature Rocker
MN18TXW13-FB
Bracket PC Mount Miniature Rocker MN18TXW13-FB
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Rocker Switches 2300-MN18TXW13-FB
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Rocker Switches
Product Number MN18TXW13-FB 2300-MN18TXW13-FB
Product Name Bracket PC Mount Miniature Rocker Rocker Switches
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data