The MN29TJW01-FA-1A is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and a 0.4VA maximum logic level for gold contacts. It features a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals, and a clinched frame providing 1,500V AC dielectric strength between contacts and case. The switch has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 50,000 mechanical operations and 50,000 electrical operations with silver contacts. Terminals are solder lugs. The part uses a snap-in mounting frame and supports ON-NONE-ON circuit configuration.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | MN29TJW01-FA-1A | 360-MN29TJW01-FA-1A-ND | 2300-MN29TJW01-FA-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Rocker Actuator | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In |