The MN23TXG13 is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and provides 1,000 megohms minimum insulation resistance. It meets UL94V-0 flammability standards with a diallyl phthalate resin case and epoxy-sealed terminals for contamination protection. The actuator is a .450" (11.43mm) wide paddle in blue color with an ON-OFF-ON circuit configuration.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN23TXG13 | 2300-MN23TXG13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |