The MN18TXW13 is a miniature rocker switch from the Series M, designed for panel mounting with a bracket PC mount style. It features a snap-in frame and solder lug terminals, with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has an electrical life of 25,000 operations, an insulation resistance of 1,000 megohms minimum at 500V DC, and a dielectric strength of 1,500V AC between contacts and case. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C. The actuator is a .450" (11.43mm) wide rocker with an ON-OFF-ON circuit. The terminals are epoxy sealed to prevent contaminant ingress.
SWITCH ROCKER MINIATURE PC MNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN18TXW13 | 360-MN18TXW13-ND | 2300-MN18TXW13 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |