The MN28TJW01-GB-1A is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and a gold contact rating of 0.4VA maximum at 28V AC/DC. It features a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals, and a snap-in mounting frame. The switch has a 25° angle of throw, operates between -30°C and +85°C, and provides 1,500V AC dielectric strength between contacts and case. Contact resistance is 10 milliohms maximum for silver, and insulation resistance is 1,000 megohms minimum at 500V DC. Electrical life is 25,000 operations for silver contacts.
Miniature Snap-in Mount Rockers
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TJW01-GB-1A | 2300-MN28TJW01-GB-1A | 360-MN28TJW01-GB-1A-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | |
| Features | Illuminated |