The MN18TXG13-EC is a miniature rocker switch from the Series M, featuring a bracket PC mount style with epoxy-sealed terminals to prevent contaminant ingress. It supports a 3A rating at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts, with gold contacts rated at 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, 50,000 mechanical operations minimum, and 50,000 electrical operations minimum for gold contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and it operates within -30°C to +85°C. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,500V AC between contacts and case. It includes an interlocking actuator design to prevent diagonal force transmission to contacts.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN18TXG13-EC | 360-MN18TXG13-EC-ND | 2300-MN18TXG13-EC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |