The MN18 series is a miniature rocker switch with snap-in or PCB mounting, featuring a 25° throw and a UL94V-0 diallyl phthalate case. Silver contacts are rated 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC; gold contacts support 0.4VA max at 28V AC/DC. Contact resistance is 10 mΩ for silver, 20 mΩ for gold. Insulation resistance is 1,000 MΩ minimum at 500V DC. Electrical life is 25,000 cycles for silver, 50,000 for gold. Operating temperature range is -30°C to +85°C. Terminals are epoxy sealed. The switch withstands 500 m/s² shock and 10-55 Hz vibration. Exact terminal type and dimensions for MN18TXG13-EE are not specified.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN18TXG13-EE | 2300-MN18TXG13-EE | 360-MN18TXG13-EE-ND |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |