NKK Switches Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale...
Miniature Snap-in Mount Rockers Bezel with LED illumination in red, yellow or green Molded diallyl phalate case has UL94V-0 flammability rating Terminals: solder lug, quick connect or wirewrap Prominent external...
Process Sealed Miniature Rockers 6A Power Level & 0.4VA Logic Level; Process Sealed, PCB Mount, UL, CSA, cULus Anti-jamming actuator design protects against mechanism damage from toggle or plunger downward...
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front...

<< Prev Next >>