The MN23TNG01-DB is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications. It features a snap-in frame, solder lug terminals, and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. The switch has a 25° throw angle, 50,000-cycle electrical life for gold contacts, and operates between -30°C and +85°C. The case is made of UL94V-0 rated diallyl phthalate resin, with epoxy-sealed terminals for contamination resistance. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. The actuator is a .450" (11.43mm) wide paddle, with an ON-OFF-ON circuit configuration.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN23TNG01-DB | 2300-MN23TNG01-DB | 360-MN23TNG01-DB-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |