The MN22TXW30-DA is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications with silver contacts rated at 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. It features a snap-in mounting frame, solder lug terminals, and an ON-NONE-ON circuit configuration. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Operating temperature ranges from -30°C to +85°C. The actuator is a .450" (11.43mm) wide rocker with a 25° throw angle.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN22TXW30-DA | 360-MN22TXW30-DA-ND | 2300-MN22TXW30-DA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | |
| Features | Illuminated |