OSRAM Opto Semiconductors Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 3 mm (T1) Plastic Package, half angle ±70°, typ. 12 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) Good spectral match to silicon photodetectors... | |
| 3 mm (T1) Radial, half angle ±11°, typ. 80 mW/sr at 70 mA | |
| 3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) High pulse handling... | |
| 3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) Good spectral match to silicon photodetectors... | |
| 3mm (T1) Radial, half angle ±13°, typ. 200 mW/sr at 100 mA, UL version available | |
| 5 mm (T1 ¾) Plastic Package, half angle ±65°, typ. 12 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: T 1 3/4 package (5 mm) Available on tape and... | |
| 5 mm (T1 ¾) Radial, half angle ±10°, 550 mW/sr at 100 mA, UL version available | |
| 5 mm (T1 ¾) Radial, half angle ±30°, 50 mW/sr at 100 mA, UL version available | |
| 5 mm (T1 ¾) Radial, half angle ±5°, 550 mW/sr at 100 mA | |
| 5mm (T1 ¾) Radial, half angle ±10°, typ. 550 mW/sr at 100 mA, UL version available | |
| 5mm (T1 ¾) Radial, half angle ±20°, typ. 145 mW/sr at 100 mA, UL version available | |
| 5mm (T1 ¾) Radial, half angle ±3°, typ. 1100 mW/sr at 100 mA, UL version available | |
| 5mm (T1 ¾) Radial, half angle ±30°, typ. 55 mW/sr at 100 mA, UL version available | |
| 5mm (T1 ¾) Radial, half angle ±5°, typ. 550 mW/sr at 100 mA | |
| Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone... | |
| Advanced Power TOPLED, yellow, Thinfilm LED, long life time Product Features Package: white SMT package colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and... | |
| Black SMT TOPLED, half angle ±60°, typ. 9 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: SMT package Short switching times High power infrared LED | |
| CHIPLED 0603, yellow (589 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: yellow (589 nm) Viewing angle at 50... | |
| CHIPLED 0805, yellow, colorless diffused Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: yellow (588 nm) Viewing angle at 50 % I... | |
| Chipled with lens, half angle ±10°, typ. 15 mW/cm² (100 mW/sr) at 70 mA | |
| Chipled with lens, half angle ±15°, typ. 16 mW/cm² (95 mW/sr) at 50 mA | |
| Chipled with lens, half angle ±22°, typ. 5 mW/cm² (30 mW/sr) at 70mA | |
| Chipled with lens, half angle ±22°, typ. 6 mW/cm² (35 mW/sr) at 70mA, UL version available | |
| Chipled with lens, half angle ±40°, typ. 20 mW/sr at 70 mA Product Features Package: Very small package: (LxWxH) 3.2 mm x 1.6 mm x 1.1 mm | |
| Chipled, half angle ±70°, typ. 6 mW/sr at 70 mA | |
| Chipled, half angle ±70°, typ. 7 mW/sr at 70 mA Product Features Peak wavelength: 1000 | |
| Chipled, half angle ±9°, typ. 90mW/sr at 70mA | |
| FIREFLY 0402, white (W), SMT package, standard SMT footprint 0402, colored diffused resin Product Features Package: SMT package standard SMT footprint 0402 colored diffused resin Feature of the device: compact... | |
| Golden Dragon, half angle ±60°, typ. 650 mW & 205 mW/sr at 1 A dc | |
| Golden DRAGON, white, ThinGaN, chip level conversion, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin chip level conversion Feature of the device: high efficient... | |
| Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency... | |
| Hyper Mini TOPLED, yellow, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space... | |
| Hyper Mini TOPLED, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: yellow... | |
| Hyper SIDELED, yellow, colorless clear, enhanced optical power (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal... | |
| Hyper SIDELED, yellow, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal... | |
| Hyper SIDELED, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in... | |
| Hyper TOPLED RG, yellow, colorless clear Product Features Package: white SMT package, colorless clear resin Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP... | |
| IR OSLON Black, half angle ±45°, typ. 630 mW & 270 mW/sr at 1 A dc | |
| IR OSLON Black, half angle ±45°, typ. 745 mW & 410 mW/sr at 1 A dc | |
| IR OSLON Black, half angle ±45°, typ. 770 mW & 415 mW/sr at 1 A dc | |
| IR OSLON Black, half angle ±75°, typ. 705 mW & 160 mW/sr at 1A dc | |
| Micro SIDELED, white (0.3, 0.28) Product Features Package: white SMT package, colored diffused silicone resin Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200... | |
| Micro SIDELED, white (0.33, 0.33) Product Features Package: white SMT package, colored diffused resin Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50... | |
| Micro SIDELED, yellow (587 nm), small package with extremely wide viewing angle Product Features Package: white SMT package, colorless clear resin Feature of the device: small package with extremely wide... | |
| Micro SIDELED, yellow (590 nm) Product Features Package: white SMT package, colorless clear silicone resin Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP... | |
| MIDLED Sidelooker, half angle ±10°, typ. 55 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED | |
| MIDLED Toplooker, half angle ±10°, typ. 55 mW/sr at 70 mA, Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED | |
| MINI TOPLED, half angle ±65°, typ. 12 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package | |
| Mini TOPLED, yellow (590 nm), small package for applications where small space is required Product Features Package: SMD epoxy package Feature of the device: small package for applications where small... | |
| Multi TOPLED, yellow (587 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can... | |
| MULTILED, white (0.33, 0.33), more brightness by using 3 Chips; long life time up to 50.000 hours at 25°C due to enhanced resin material Product Features Package: white PLCC-6 package... | |
| MULTILED, yellow (587 nm), optimised electrical design for use in automotive applications Product Features Package: white PLCC-6 package diffused silicon resin Feature of the device: optimised electrical design for use... | |
| OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small... | |
| OSLON Black Series, yellow (Y), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim... | |
| OSLON Signal, yellow (590 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: yellow (590 nm) Viewing angle at 50 % IV: 125 Technology:... | |
| OSLON SX, yellow (Y), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource... | |
| Platinum Dragon, half angle ±60°, typ. 530 mW & 180 mW/sr at 1 A dc | |
| Platinum Dragon, half angle ±60°, typ. 950 mW & 320 mW/sr at 1 A dc | |
| PointLED, yellow (587 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting... | |
| PointLED, yellow (587 nm), top mount or reverse mount Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting... | |
| PointLED, yellow, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color:... | |
| PointLED, yellow, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting... | |
| Power TOPLED with Lens, yellow, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high... | |
| Power TOPLED with Lens, yellow, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology... | |
| Power TOPLED with Lens, yellow, colorless clear, enhanced thin film LED Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high... | |
| Power TOPLED with Lens, yellow, colorless clear Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction... | |
| Power TOPLED, Enhanced thin film LED, yellow (Y), white P-LCC-4 package, colorless clear resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due... | |
| Power TOPLED, enhanced thin film LED, yellow (Y), white PLCC-4 package, colorless clear silicone resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light... | |
| Power TOPLED, yellow, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher... | |
| Power TOPLED, yellow, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: yellow... | |
| Product Features Package: white SMT package, colored diffused silicone resin Color: Cx = 0.30, Cy = 0.28 acc. to CIE 1931 (white); CTR = 8200 K Viewing angle at 50... | |
| SIDELED, yellow, colorless clear silicone resin, enhanced Thinfilm LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal... | |
| Sidelooker Package, half angle ±9°, typ. 35 mW/sr at 20 mA | |
| SmartLED 0603, half angle ±70°, typ. 10mW/sr at 100 mA | |
| SMARTLED 0603, yellow (587 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: yellow (587 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical... | |
| SMR, angle ±10°, typ. 270 mW/sr at 100 mA, UL version available | |
| SMR, half angle ±10°, typ. 230 mW/sr at 100 mA | |
| SMR, halfangle ±10°, typ. 350 mW/sr at 100 mA, UL version available | |
| SMT black Power TOPLED with lens, half angle ±15°, typ. 160 mW/sr at 100 mA | |
| SMT black Power TOPLED with lens, half angle ±25°, typ. 75 mW/sr at 100 mA | |
| SMT Micro-SIDELED, half angle ±60°, typ. 12 mW/sr at 70 mA | |
| SMT MIDLED Sidelooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED | |
| SMT MIDLED Sidelooker, half angle ±15°, typ. 70 mW/sr at 100 mA | |
| SMT MIDLED Sidelooker, half angle ±15°, typ. 80 mW/sr at 100 mA | |
| SMT MIDLED Sidelooker, half angle ±15°, typ. 90 mW/sr at 100 mA | |
| SMT MIDLED Toplooker, half angle ±10°, typ. 60 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package Low profile component High power infrared LED | |
| SMT MIDLED Toplooker, half angle ±15°, typ. 70 mW/sr at 100 mA | |
| SMT MIDLED Toplooker, half angle ±15°, typ. 80 mW/sr at 100 mA | |
| SMT Mini MIDLED, half angle ±17°, typ. 65mW/sr at 100 mA | |
| SMT Multi TOPLED with red Emitter 635nm and Si-Phototransistor | |
| SMT Power TOPLED PLCC 2, half angle ±60°, typ. 20 mW/sr at 100 mA | |
| SMT Power TOPLED PLCC 2, half angle ±60°, typ. 30mW/sr at 100 mA | |
| SMT Power TOPLED PLCC 4, half angle ±15°, typ. 110 mW/sr at 100 mA | |
| SMT Power TOPLED PLCC 4, half angle ±25°, typ. 55 mW/sr at 100 mA | |
| SMT Power TOPLED PLCC 4, half angle ±60°, typ. 18 mW/sr at 100 mA | |
| SMT Power TOPLED with lens, half angle ±15°, typ. 110 mW/sr at 100 mA | |
| SMT Power TOPLED with lens, half angle ±15°, typ. 185 mW/sr at 100 mA | |
| SMT Power TOPLED with lens, half angle ±25°, typ. 55 mW/sr at 100 mA | |
| SMT Power TOPLED with lens, half angle ±25°, typ. 85 mW/sr at 100 mA | |
| SMT SIDELED, angle ±60°, typ. 20 mW/sr at 100 mA | |
| SMT SIDELED, half angle ±60°, typ. 11 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED | |
| SMT SIDELED, half angle ±60°, typ. 13 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED | |
| SMT T-MIDLED Sidelooker, half angle ±25°, typ. 50 mW/sr at 100 mA | |
| SMT TOPLED PLCC 2, half angle ±60°, typ. 11 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED | |
| SMT TOPLED PLCC 2, half angle ±60°, typ. 13 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED | |
| SMT TOPLED Reverse Gullwing, half angle ±60°, typ. 13 mW/sr at 70 mA Product Features Peak wavelength: 1000 Package: SMT package High power infrared LED | |
| TO-18 Metal Package, half angle ±25°, typ. 1.5 mW/sr at 100 mA, 660 nm Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Short switching times | |
| TOPLED Black Surface, White Product Features Package: white PLCC-2 package black surface colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in... | |
| TOPLED Black Surface, Yellow Product Features Package: white PLCC-2 package black surface colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light... | |
| TOPLED Black Surface, Yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical... | |
| TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 30° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology... | |
| TOPLED Black, yellow (Y), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology... | |
| TOPLED, white (0.33, 0.3), extremely wide viewing angle Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and... | |
| TOPLED, white (0.33, 0.33), extremely wide viewing angle Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and... | |
| TOPLED, yellow (590 nm), extremely wide viewing angle Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling... | |
| TOPLED, yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (587... | |
| TOPLED, yellow Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (590... | |
| White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant Product Features Package: white PLCC-2 package clear silicone resin Feature of the device: very low thermal resistance high optical power... | |
| Zoom in Zoom out Resize SMT Mini MIDLED, half angle ±17°, typ. 70mW/sr at 100 mA |
| << Prev | Next >> |