OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4043

Description
Chipled, half angle ±70°, typ. 6 mW/sr at 70 mA
Request a Quote
Description
Chipled, half angle ±70°, typ. 6 mW/sr at 70 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4043 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4043
Standard IR Emitter (<40mW) SFH 4043
Chipled, half angle ±70°, typ. 6 mW/sr at 70 mA

Chipled, half angle ±70°, typ. 6 mW/sr at 70 mA

Supplier's Site
IR LEDs - 8768726P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768726P
IR LEDs 8768726P
IR LED,Osram OS,SFH 4043

IR LED,Osram OS,SFH 4043

Supplier's Site
IR LEDs - 8768726 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768726
IR LEDs 8768726
IR LED,Osram OS,SFH 4043

IR LED,Osram OS,SFH 4043

Supplier's Site
IR LEDs - 1685555 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685555
IR LEDs 1685555
IR LED,Osram OS,SFH 4043

IR LED,Osram OS,SFH 4043

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4043 8768726P 8768726
Product Name Standard IR Emitter (<40mW) IR LEDs IR LEDs
LED Type Infrared Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED Indication - Discrete - 67-2126-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 430 to 636 nm (4300 to 6360 Å)
View Details
2 suppliers