OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4258

Description
SMT Power TOPLED with lens, half angle ±15°, typ. 110 mW/sr at 100 mA
Request a Quote Datasheet
Description
SMT Power TOPLED with lens, half angle ±15°, typ. 110 mW/sr at 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4258 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4258
Power IR Emitter (>40mW) SFH 4258
SMT Power TOPLED with lens, half angle ±15°, typ. 110 mW/sr at 100 mA

SMT Power TOPLED with lens, half angle ±15°, typ. 110 mW/sr at 100 mA

Supplier's Site
IR LEDs - 6547870 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6547870
IR LEDs 6547870
ams OSRAM SFH 4258 IR LED

ams OSRAM SFH 4258 IR LED

Supplier's Site
Led, Plcc4 Dome Ir 850Nm; Viewing Angle Ams Osram Group - 97M1057 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4 Dome Ir 850Nm; Viewing Angle Ams Osram Group
97M1057
Led, Plcc4 Dome Ir 850Nm; Viewing Angle Ams Osram Group 97M1057
LED, PLCC4 DOME IR 850NM; Viewing Angle:15°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

LED, PLCC4 DOME IR 850NM; Viewing Angle:15°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:12ns; Fall Time tf:12ns; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4258 6547870 97M1057
Product Name Power IR Emitter (>40mW) IR LEDs Led, Plcc4 Dome Ir 850Nm; Viewing Angle Ams Osram Group
LED Type Infrared Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å)
LED Package: 3.4 x 3 x 3.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details