OSRAM Opto Semiconductors Standard IR Emitter (<40mW) SFH 4254

Description
SMT Micro-SIDELED, half angle ±60°, typ. 12 mW/sr at 70 mA
Description
SMT Micro-SIDELED, half angle ±60°, typ. 12 mW/sr at 70 mA

Suppliers

Company
Product
Description
Supplier Links
Standard IR Emitter (<40mW) - SFH 4254 - OSRAM Opto Semiconductors
San Jose, CA, USA
Standard IR Emitter (<40mW)
SFH 4254
Standard IR Emitter (<40mW) SFH 4254
SMT Micro-SIDELED, half angle ±60°, typ. 12 mW/sr at 70 mA

SMT Micro-SIDELED, half angle ±60°, typ. 12 mW/sr at 70 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4254
Product Name Standard IR Emitter (<40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLR-342VC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
LED Indication - Discrete - XBUY34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details