OSRAM Opto Semiconductors SMARTLED 0603 LY L29K

Description
SMARTLED 0603, yellow (587 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: yellow (587 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 6 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, yellow (587 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: yellow (587 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 6 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LY L29K - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LY L29K
SMARTLED 0603 LY L29K
SMARTLED 0603, yellow (587 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: yellow (587 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 6 lm/W (yellow) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel, ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, yellow (587 nm)

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 6 lm/W (yellow)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel,
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY L29K
Product Name SMARTLED 0603
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details