OSRAM Opto Semiconductors OSLON Signal LED LY CKBP

Description
OSLON Signal, yellow (590 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: yellow (590 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Signal, yellow (590 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: yellow (590 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Signal LED - LY CKBP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Signal LED
LY CKBP
OSLON Signal LED LY CKBP
OSLON Signal, yellow (590 nm) Product Features Package: SMD ceramic package with silicone resin with lens Color: yellow (590 nm) Viewing angle at 50 % IV: 125 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Signal, yellow (590 nm)

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 125
  • Technology: InGaAlP Thinfilm
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY CKBP
Product Name OSLON Signal LED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-343DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1029-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details