OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4556

Description
5mm (T1 ¾) Radial, half angle ±20°, typ. 145 mW/sr at 100 mA, UL version available
Request a Quote
Description
5mm (T1 ¾) Radial, half angle ±20°, typ. 145 mW/sr at 100 mA, UL version available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4556 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4556
Power IR Emitter (>40mW) SFH 4556
5mm (T1 ¾) Radial, half angle ±20°, typ. 145 mW/sr at 100 mA, UL version available

5mm (T1 ¾) Radial, half angle ±20°, typ. 145 mW/sr at 100 mA, UL version available

Supplier's Site
IR LEDs - 8768767P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768767P
IR LEDs 8768767P
IR LED,Osram OS,SFH 4556

IR LED,Osram OS,SFH 4556

Supplier's Site
IR LEDs - 8768767 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8768767
IR LEDs 8768767
IR LED,Osram OS,SFH 4556

IR LED,Osram OS,SFH 4556

Supplier's Site
IR LEDs - 1685565 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685565
IR LEDs 1685565
IR LED,Osram OS,SFH 4556

IR LED,Osram OS,SFH 4556

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4556 8768767P 8768767
Product Name Power IR Emitter (>40mW) IR LEDs IR LEDs
LED Type Infrared Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers