OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 405

Description
Win Source Part Number: 1242464-SFH 405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 40mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1.6mW/sr @ 40mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-1457,Q62702P0835 ,SFH 405 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242464-SFH 405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 40mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1.6mW/sr @ 40mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-1457,Q62702P0835 ,SFH 405 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242464-SFH 405
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242464-SFH 405
Win Source Part Number: 1242464-SFH 405 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 40mA Viewing Angle: 32° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Radiant Intensity (Ie) Min @ If: 1.6mW/sr @ 40mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-1457,Q62702P0835 ,SFH 405 Product Status: Obsolete

Win Source Part Number: 1242464-SFH 405
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 40mA
Viewing Angle: 32°
Voltage - Forward (Vf) (Typ): 1.25V
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 1.6mW/sr @ 40mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-1457,Q62702P0835,SFH 405
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242464-SFH 405
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green; Green (x 2)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details