OSRAM Opto Semiconductors Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| 2-Chip SMT PIN Photodiode | |
| Ambient light sensor with perfect V-lambda characteristic in Metal Can | |
| Differential Photodiode in TO-39 Metal Can | |
| High speed SMT PIN Photodiode with Vlambda characteristic, high linearity, excellent IR suppression | |
| Large-Area PIN Photodiode in TO-39 Metal Can | |
| PIN Photodiode in 3 mm (T1) Plastic Package, Radiant Sensitive Area 0.56 x 0.56 mm², Half Angle ±17 ° | |
| PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±10 ° | |
| PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±20 ° | |
| PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±75 ° | |
| PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, clear packaage | |
| PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±60 °, Daylight Filter | |
| PIN Photodiode in Sidelooker Package, Radiant Sensitive Area 2.65 x 2.65 mm², Half Angle ±65 °, Daylight Filter | |
| PIN Photodiode in TO-18 Metal Can, Radiant Sensitive Area 1 x 1 mm², Half Angle ±40 ° | |
| PIN Photodiode with Enhanced Blue Sensitivity in DIL Plastic Package | |
| PIN Photodiode with integrated Temperature Sensor | |
| PIN Photodiode, Half Angle ±60 °, Radiant Sensitive Area 2.2 x 2.2 mm², Daylight Filter | |
| PIN Photodiode, Half Angle ±60 °, Radiant Sensitive Area 2.65 x 2.65 mm² | |
| SMT PIN Photodiode in SMR Package, Radiant Sensitive Area 1 x 1 mm² | |
| SMT PIN Photodiode with Vlambda characteristic, very linear ambient light sensor | |
| SMT PIN Photodiode, Radiant Sensitive Area 1 x 1 mm², with and w/o daylight filter | |
| SMT PIN Photodiode, Radiant Sensitive Area 2.2 x 2.2 mm², with and w/o Daylight Filter | |
| SMT PIN Photodiode, Radiant Sensitive Area 2.65 x 2.65 mm², clear package | |
| SMT PIN Photodiode, Radiant Sensitive Area 2.65 x 2.65 mm², with Daylight Filter | |
| Ultra fast SMT PIN Photodiode in small Chipled package, |