OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4259-U

Description
SFH 4259 - Power TOPLED Lens High Power Infrared Emitter (850 nm)
Request a Quote Datasheet
Description
SFH 4259 - Power TOPLED Lens High Power Infrared Emitter (850 nm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SFH 4259-U - Rochester Electronics
Newburyport, MA, United States
SFH 4259 - Power TOPLED Lens High Power Infrared Emitter (850 nm)

SFH 4259 - Power TOPLED Lens High Power Infrared Emitter (850 nm)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242410-SFH 4259-U
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242410-SFH 4259-U
Win Source Part Number: 1242410-SFH 4259-U Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Power TOPLED® Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 860nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Package / Case: 4-PLCC Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH4259-U,Q65111A968 1,SFH 4259-U Base Product Number: SFH4259

Win Source Part Number: 1242410-SFH 4259-U
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: Power TOPLED®
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 860nm
Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA
Package / Case: 4-PLCC
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH4259-U,Q65111A9681,SFH 4259-U
Base Product Number: SFH4259

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4259-U 1242410-SFH 4259-U
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D12FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5645 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details