OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4441

Description
SMT Mini MIDLED, half angle ±17°, typ. 65mW/sr at 100 mA
Description
SMT Mini MIDLED, half angle ±17°, typ. 65mW/sr at 100 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4441 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4441
Power IR Emitter (>40mW) SFH 4441
SMT Mini MIDLED, half angle ±17°, typ. 65mW/sr at 100 mA

SMT Mini MIDLED, half angle ±17°, typ. 65mW/sr at 100 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4441
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7A2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details