OSRAM Opto Semiconductors TOPLED LY T67F

Description
TOPLED, yellow (590 nm), extremely wide viewing angle Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, yellow (590 nm), extremely wide viewing angle Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LY T67F - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LY T67F
TOPLED LY T67F
TOPLED, yellow (590 nm), extremely wide viewing angle Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, yellow (590 nm), extremely wide viewing angle

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: yellow (590 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY T67F
Product Name TOPLED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details