OSRAM Opto Semiconductors Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| 5mm radial plastic package Product Features Standard wavelength: 905 nm Low cost plastic package for large volumes Peak power: 25 ... 75 W (2 ... 100 ns duration, 0.1% duty... | |
| Blue single and multi mode lasers in TO package | |
| Closed housing Product Features Efficient radiation source for cw and pulsed operation Reliable InGa(Al)As strained layer quantum-well structure Small TO-220 package with efficient thermal coupling Included thermistor allows wavelegth control... | |
| Cyan single mode laser in TO package | |
| Green single mode lasers in TO package | |
| Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and... | |
| Single Emitters, Nanostack |