OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4341

Description
3 mm (T1) Radial, half angle ±11°, typ. 80 mW/sr at 70 mA
Description
3 mm (T1) Radial, half angle ±11°, typ. 80 mW/sr at 70 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4341 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4341
Power IR Emitter (>40mW) SFH 4341
3 mm (T1) Radial, half angle ±11°, typ. 80 mW/sr at 70 mA

3 mm (T1) Radial, half angle ±11°, typ. 80 mW/sr at 70 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4341
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080EB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers