OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4558

Description
SMR, halfangle ±10°, typ. 350 mW/sr at 100 mA, UL version available
Request a Quote Datasheet
Description
SMR, halfangle ±10°, typ. 350 mW/sr at 100 mA, UL version available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4558 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4558
Power IR Emitter (>40mW) SFH 4558
SMR, halfangle ±10°, typ. 350 mW/sr at 100 mA, UL version available

SMR, halfangle ±10°, typ. 350 mW/sr at 100 mA, UL version available

Supplier's Site
IR LEDs - 8108253 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8108253
IR LEDs 8108253
ams OSRAM SFH 4558 IR LED

ams OSRAM SFH 4558 IR LED

Supplier's Site
IR LEDs - 8108253P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8108253P
IR LEDs 8108253P
ams OSRAM SFH 4558 IR LED

ams OSRAM SFH 4558 IR LED

Supplier's Site
IR LEDs - 1685510 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685510
IR LEDs 1685510
ams OSRAM SFH 4558 IR LED

ams OSRAM SFH 4558 IR LED

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1062762-SFH 4558
Optoelectronics - LED Emitters - Infrared, UV, Visible 1062762-SFH 4558
Win Source Part Number: 1062762-SFH 4558 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 350mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SFH 4544; SFH 4551; SSL-LX5093XIC; SSL-LX5093XAC; SSL-LX5093XGC; IRL 81AQ65111 A5984; Q65111-A5984; Q65111A5984; SFH4558; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5984,SFH 4558-ND,SFH4558

Win Source Part Number: 1062762-SFH 4558
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 350mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SFH 4544; SFH 4551; SSL-LX5093XIC; SSL-LX5093XAC; SSL-LX5093XGC; IRL 81AQ65111 A5984; Q65111-A5984; Q65111A5984; SFH4558;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A5984,SFH 4558-ND,SFH4558

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4558 8108253 8108253P 1062762-SFH 4558
Product Name Power IR Emitter (>40mW) IR LEDs IR LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared Infrared Infrared
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å) 860 nm (8600 Å) 850 nm (8500 Å)
LED Package: 7.1 x 6 x 4.8mm
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608LSESKCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details