OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - Q65111A5083 Q65111A5083

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107554-Q65111A5083 Color: White Viewing Angle: 120 ° Number of Pins: 2 Luminous Flux: 1.91 lm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): LW M67C-T2U2-JKPL-1-20- R18-Z; Q65111 A5083; Q65111-A5083; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107554-Q65111A5083 Color: White Viewing Angle: 120 ° Number of Pins: 2 Luminous Flux: 1.91 lm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): LW M67C-T2U2-JKPL-1-20- R18-Z; Q65111 A5083; Q65111-A5083; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - Q65111A5083 - 1107554-Q65111A5083 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - Q65111A5083
1107554-Q65111A5083
Optics - LEDs - Light Pipes - Q65111A5083 1107554-Q65111A5083
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107554-Q65111A5083 Color: White Viewing Angle: 120 ° Number of Pins: 2 Luminous Flux: 1.91 lm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Alternative Parts (Cross-Reference): LW M67C-T2U2-JKPL-1-20- R18-Z; Q65111 A5083; Q65111-A5083; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107554-Q65111A5083
Color: White
Viewing Angle: 120 °
Number of Pins: 2
Luminous Flux: 1.91 lm
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Alternative Parts (Cross-Reference): LW M67C-T2U2-JKPL-1-20-R18-Z; Q65111 A5083; Q65111-A5083;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1107554-Q65111A5083
Product Name Optics - LEDs - Light Pipes - Q65111A5083
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details