OSRAM Opto Semiconductors Optoelectronics - LED Emitters - Infrared, UV, Visible SFH 4113

Description
Win Source Part Number: 1242456-SFH 4113 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 66°/86° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4113,SFH4113,Q62702P 5299 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242456-SFH 4113 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 66°/86° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4113,SFH4113,Q62702P 5299 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242456-SFH 4113
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242456-SFH 4113
Win Source Part Number: 1242456-SFH 4113 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 66°/86° Voltage - Forward (Vf) (Typ): 1.25V Wavelength: 950nm Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SFH 4113,SFH4113,Q62702P 5299 Product Status: Obsolete

Win Source Part Number: 1242456-SFH 4113
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 66°/86°
Voltage - Forward (Vf) (Typ): 1.25V
Wavelength: 950nm
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 4113,SFH4113,Q62702P5299
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242456-SFH 4113
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - 1497-1233-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details