OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4356

Description
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) High pulse handling capability
Request a Quote Datasheet
Description
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) High pulse handling capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4356 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4356
Power IR Emitter (>40mW) SFH 4356
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) High pulse handling capability

3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA, UL version available

Product Features

  • Peak wavelength: 1000
  • Package: T 1 package (3 mm)
  • High pulse handling capability
Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242485-SFH 4356
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242485-SFH 4356
Win Source Part Number: 1242485-SFH 4356 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A6136,SFH 4356,475-3523

Win Source Part Number: 1242485-SFH 4356
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A6136,SFH 4356,475-3523

Buy Now Datasheet
IR LEDs - 8353059 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8353059
IR LEDs 8353059
Osram LED,T1 (plastics 3mm)

Osram LED,T1 (plastics 3mm)

Supplier's Site
IR LEDs - 8353059P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8353059P
IR LEDs 8353059P
Osram LED,T1 (plastics 3mm)

Osram LED,T1 (plastics 3mm)

Supplier's Site
IR LEDs - 1685537 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1685537
IR LEDs 1685537
Osram LED,T1 (plastics 3mm)

Osram LED,T1 (plastics 3mm)

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4356 1242485-SFH 4356 8353059 8353059P
Product Name Power IR Emitter (>40mW) Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs IR LEDs
LED Type Infrared Infrared Infrared
Peak Wavelength 1000 nm (10000 Å) 850 nm (8500 Å) 860 nm (8600 Å) 860 nm (8600 Å)
Viewing Angle 20 degrees
Optical Power Output 40 milliwatts 80 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details