OSRAM Opto Semiconductors Datasheets for Light Emitting Diodes (LED)

Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone...
Advanced Power TOPLED, amber, Thinfilm LED, long life time Product Features Package: white SMT package colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and...
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 33 lm @ 4000...
DISPLIX, blue (466 nm) Product Features Package: SMD epoxy package with silicone lens Color: blue (466 nm) Viewing angle at 50 % IV: 110 (horizontal)60 (vertical) Technology: ThinGaN...
DISPLIX, red (620 nm) Product Features Package: SMD epoxy package with silicone lens Color: red (620 nm) Viewing angle at 50 % IV: 110 (horizontal)60 (vertical) Technology: InGaAlP...
DISPLIX, true green (528 nm) Product Features Package: SMD epoxy package with silicone lens Color: true green (528 nm) Viewing angle at 50 % IV: 110 (horizontal)60 (vertical)...
DISPLIX, yellow (590 nm) Product Features Package: SMD epoxy package with silicone lens Color: yellow (590 nm) Viewing angle at 50 % IV: 110 (horizontal)60 (vertical) Technology: InGaAlP...
DURIS® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W Product Features Color: 593 nm (yellow) Luminous Flux: typ. 14 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle...
DURIS® P 8, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 296 lm @ 5000 K, 85 °C, typ. 151 lm/W @ 5000 K,...
DURIS® S 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 92 ), typ. 40 lm @ 3000 K, typ. 117 lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 121 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 123 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features...
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 54 lm @ 3000 K, typ. 158 lm/W @ 3000 K Product Features...
DURIS® S 5, 3000 K - 6500 K (white), CRI min. 70 ( typ. 72 ), typ. 138 lm @ 5000 K, typ. 151 lm/W @ 5000 K Product Features...
Hyper Mini TOPLED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: amber...
Hyper Mini TOPLED, amber, enhanced optical power (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required...
Hyper SIDELED, amber, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in...
Micro SIDELED, white (0.245, 0.23), well defined white color groups with RGB-LED Product Features Package: SMT package silicone resin Feature of the device: well defined white color groups with RGB-LED...
Mini TOPLED, amber (A), white SMT package, colorless clear resin, Lead (Pb) Free Product - RoHS Compliant Product Features Package: SMD epoxy package Feature of the device: small package for...
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: outstanding...
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small...
OSLON Black Series, amber (A), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim...
OSLON SX, amber (A), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource...
PointLED, amber (617 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting...
PointLED, amber, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting...
Power TOPLED with Lens, amber, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high...
Power TOPLED with Lens, amber, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology...
Power TOPLED with Lens, amber, colorless clear, enhanced thin film LED Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high...
Power TOPLED with Lens, amber, colorless clear Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction...
Power TOPLED, amber, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency higher...
Power TOPLED, amber, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: amber...
Power TOPLED, Enhanced thin film LED, amber (A), white P-LCC-4 package, colorless clear resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due...
Power TOPLED, enhanced thin film LED, amber (A), white PLCC-4 package, colorless clear silicone resin Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light...
SIDELED, amber, colorless clear silicone resin, enhanced Thinfilm LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal...
SMARTLED 0603, amber (615 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: amber (615 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical...
SYNIOS E4014, multiphosphor white (0.26, 0.22) Product Features Package: SMD epoxy package colored silicone resin Color: Cx = 0.26, Cy = 0.22 acc. to CIE 1931 (multiphosphor white) Viewing angle...
SYNIOS E4014, white (0.29, 0.28) Product Features Package: SMD epoxy package colored silicone resin Color: Cx = 0.29, Cy = 0.28 acc. to CIE 1931 (white) Viewing angle at 50...
SYNIOS E4014, white Product Features Package: SMD epoxy package colored silicone resin Color: white; CTR = 2700 K - 6500 K; CRI (min.) = 80 Viewing angle at 50 %...
SYNIOS, red (621 nm) Product Features Package: SMD epoxy package Color: red (621 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for...
SYNIOS, super red (632 nm) Product Features Package: SMD epoxy package Color: super red (632 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods:...
SYNIOS, white (0.32, 0.33) Product Features Package: SMD epoxy package Color: Cx = 0.32, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV:...
SYNIOS, yellow (0.57, 0.42) Product Features Package: SMD epoxy package Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV:...
SYNIOS, yellow (590 nm) Product Features Package: SMD epoxy package Color: yellow (590 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for...
TOPLED E3014, white, package with small dimensions 3.0 x 1.4 x 0.8 mm³ (LxWxH), high effciency, long lifetime Product Features Package: white SMT package colored silicone resin Feature of the...
White P-LCC-2 package, Sidelooker, Lead (Pb) free - RoHS compliant Product Features Package: white PLCC-2 package clear silicone resin Feature of the device: very low thermal resistance high optical power...

<< Prev Next >>