OSRAM Opto Semiconductors Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| IR OSLON Black package, half angle ±75°, typ. 990 mW & 215mW/sr at 1A dc | |
| IR OSLON Black, half angle ±45°, typ. 1030 mW & 440mW/sr at 1 A dc | |
| IR OSLON Black, half angle ±45°, typ. 1340 mW & 780 mW/sr at 1 A dc | |
| IR OSLON Black, half angle ±75°, typ. 1030 mW & 225 mW/sr at 1A dc | |
| IR OSLON Black, half angle ±75°, typ. 1270 mW & 300 mW/sr at 1A dc | |
| IR OSLON Black, half angle ±75°, typ. 740 mW & 150 mW/sr at 1A dc | |
| IR OSLON package, half angle ±45°, typ. 990 mW & 425mW/sr at 1A | |
| IR OSLUX, half angle ±10°, typ. 680mW & 2900 mW/sr at 1 A | |
| IR OSRAM OSTAR Observation, 10 chip device, half angle ±60°, typ. 4.3 W & 1400 mW/sr at 1 A dc | |
| IR SYNIOS P2720, half angle ±60°, typ. 1140 mW & 355 mW/sr at 1 A dc | |
| Metal package, half angle ±23°, typ. 10 mW/sr at 100 mA, 860 nm Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power... | |
| Product Features Peak wavelength: 1000 Package: Miniature package | |
| Product Features Peak wavelength: 1000 Package: Miniature package High reliability | |
| SMT Multi CHIPLED with red (655 nm), green (530 nm), IR (940 nm) Emitter | |
| SMT Multi TOPLED with IR Emitter 850nm and Si-Phototransistor | |
| SMT Multi TOPLED with IR Emitter 850nm and visible emitter 570nm | |
| SMT Multi TOPLED with two IR Emitters 850nm and 940nm | |
| TO-18 Metal Package, flat window, half angle ±50°, typ. 1.3 mW/sr at 100 mA, 660 nm Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Matches all Si-Photodetectors Fabricated... | |
| TO-18 Metal Package, half angle ±20°, typ. 50 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared... | |
| TO-18 Metal Package, half angle ±32 °, typ. 35 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: TO18 package Spectral match with silicon photodetectors High power infrared LED... | |
| TO-18 Metal Package, half angle ±32°, typ. 12 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared... | |
| TO-18 Metal Package, half angle ±37°, typ. 15 mW/sr at 100 mA (measured with 2 mm aperture) Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with... | |
| TO-18 Metal Package, half angle ±37°, typ. 22 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared... | |
| TO-18 Metal Package, half angle ±8°, typ. 110 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared... | |
| TO-46 Metal Package, half angle ±3, 500 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package (TO-18) Spectral match with silicon photodetectors Hermetically sealed package... | |
| TO-46 Metal Package, half angle ±32, typ. 25 mW/sr at 100mA Product Features Peak wavelength: 1000 Package: Hermetically sealed metal package Spectral match with silicon photodetectors High power infrared LED... |
| << Prev |