OSRAM Opto Semiconductors SIDELED LY A67K

Description
Hyper SIDELED, yellow, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper SIDELED, yellow, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LY A67K - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LY A67K
SIDELED LY A67K
Hyper SIDELED, yellow, colorless clear, hyper-bright low current LED Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: yellow (587 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper SIDELED, yellow, colorless clear, hyper-bright low current LED

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: yellow (587 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LY A67K
Product Name SIDELED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers